EN
  • EN
  • DE

SPC570S-DISP

Part No SPC570S-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC570S
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC570
Other Names 497-16400
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284040-SPC570S-DISP
Ultra Librarian 3D Model Ultra Librarian SPC570S-DISP CAD Model

Description

The SPC570S-DISP is a cutting-edge product from STMicroelectronics, designed to cater to the demanding requirements of automotive display applications. This product is a testament to STMicroelectronics' commitment to providing high-performance solutions for the automotive industry.

Key Features

  • High-Performance Microcontroller: At the heart of the SPC570S-DISP is an advanced microcontroller that ensures reliable and efficient processing capabilities, making it suitable for handling complex display functions.
  • Robust Design: Built to withstand the harsh conditions of automotive environments, this product features a robust design that ensures longevity and consistent performance.
  • Automotive-Grade Quality: The SPC570S-DISP meets automotive-grade quality standards, ensuring that it can perform reliably in a wide range of temperatures and conditions.
  • Integrated Display Control: With integrated display control functionality, this product simplifies the design and development process for automotive display systems.
  • Flexible Interface Options: The product comes with multiple interface options, making it versatile and compatible with a variety of display technologies and peripherals.

Applications

The SPC570S-DISP is ideal for a range of automotive applications, including but not limited to:

  • Instrument cluster displays
  • Infotainment systems
  • Head-up displays (HUD)
  • Rear-seat entertainment systems

Technical Specifications

The technical specifications of the SPC570S-DISP are designed to meet the rigorous demands of automotive applications. It features a powerful processing core, ample memory for complex display data, and a range of I/O options for comprehensive connectivity.

Conclusion

STMicroelectronics' SPC570S-DISP is a top-of-the-line product for automotive display applications that require high reliability, performance, and flexibility. Its robust design and comprehensive feature set make it an ideal choice for manufacturers looking to enhance the user experience in modern vehicles.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess