EN
  • EN
  • DE

FRDM-KE02Z40M

Part No FRDM-KE02Z40M
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description FREEDOM KE02 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series Kinetis
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Freedom
Utilized IC / Part KE02
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield
Suggested Programming Environment CodeWarrior, IAR EW, Keil MDK, Rowley Crossworks, TrueSTUDIO
Note -
Base Product Number FRDM-KE02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1378434-FRDM-KE02Z40M
Ultra Librarian 3D Model Ultra Librarian FRDM-KE02Z40M CAD Model

Description

The FRDM-KE02Z40M is a versatile and affordable development platform from NXP Semiconductors, designed to showcase the features and capabilities of the KE02 sub-family that is part of the Kinetis E series MCUs. Built on ARM Cortex-M0+ core, this platform is optimized for cost-sensitive applications requiring low-power consumption and high-performance processing.

Key Features:

  • MCU Core: ARM Cortex-M0+ processor, operating at frequencies of up to 40MHz, provides efficient processing for embedded applications.
  • Memory: Includes 64KB of flash memory and 4KB of RAM, supporting complex applications and software stacks.
  • Integration: Comes with a range of integrated peripherals such as multiple GPIOs, timers, UARTs, SPI, I2C modules, and an ADC for versatile connectivity and control options.
  • Low Power: Features multiple power-saving modes, making it ideal for battery-powered and energy-harvesting applications.
  • Compatibility: The development platform is supported by a range of industry-standard development tools and software, including the NXP MCUXpresso IDE and configuration tools.
  • Connectivity: Onboard OpenSDA USB debugger provides a seamless debugging experience without the need for external hardware.
  • Expansion Options: Equipped with an Arduino™ R3 compatible I/O connector, enabling easy addition of expansion boards for additional functionality.

Development Support:

Developers can leverage the comprehensive development ecosystem of NXP, which includes software libraries, example codes, and extensive documentation. The FRDM-KE02Z40M is also compatible with a wide array of third-party development software, ensuring a flexible and convenient development process.

Applications:

The FRDM-KE02Z40M development board is suited for a wide range of applications, particularly those requiring a balance between performance and cost. These include industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Conclusion:

Whether you're a professional engineer or a hobbyist, the FRDM-KE02Z40M offers a powerful yet cost-effective solution for developing and prototyping with NXP's Kinetis E series MCUs. Its rich set of features and extensive support network make it an excellent choice for a multitude of embedded system projects.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess