Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number STM32F767
Other Names 497-16639
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262721-STM32F767IIT6
Ultra Librarian 3D Model Ultra Librarian STM32F767IIT6 CAD Model

Description

The STM32F767IIT6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F7 series, which is based on the ARM Cortex-M7 processor core. This advanced microcontroller is designed to offer the best balance between processing power, reduced power consumption, and innovative features, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, home automation, and IoT devices.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), running at a frequency of up to 216 MHz.
  • Memory: Equipped with 2 Mbytes of Flash memory and 512+4 Kbytes of RAM, providing ample storage for complex applications and algorithms.
  • Connectivity: Offers a rich set of peripherals for connectivity, including three I2C interfaces, four USARTs and four UARTs, six SPI/I2S, SDMMC, and advanced USB OTG HS and FS interfaces.
  • Advanced Graphics: Comes with an LCD-TFT controller and supports Chrom-ART Accelerator™ for enhanced graphic capabilities.
  • Rich Analog Features: Features dual 12-bit digital-to-analog converters (DACs), three 12-bit analog-to-digital converters (ADCs) with 24 channels, and two analog comparators.
  • Enhanced I/Os: Up to 168 I/O ports with interrupt capability, which support a range of external devices and are suitable for real-time applications.
  • Security: Includes hardware cryptographic acceleration, a true random number generator, and sector protection against read/write operations for enhanced security.
  • Energy Efficient: Designed with ST's ART Accelerator™ as well as an L1 cache, ensuring maximum performance with the lowest possible power consumption.

Applications

The STM32F767IIT6 microcontroller is highly versatile and can be used in a variety of applications. Its high processing power and rich feature set make it suitable for complex tasks such as real-time audio and video processing, while its energy efficiency ensures it's well-suited for battery-operated devices. With its advanced connectivity features, it is also perfect for IoT applications, enabling smart, connected solutions.

Development Support

STMicroelectronics provides extensive support for the STM32F767IIT6 with a comprehensive set of development tools, software libraries, and real-time operating system (RTOS) support. Developers can take advantage of the STM32Cube software ecosystem, which includes the STM32CubeMX configurator and initialization code generator, as well as the STM32CubeIDE integrated development environment, to streamline the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3774 $67.1322
6+ $18.3609 $110.1654
9+ $17.7872 $160.0848
12+ $17.2134 $206.5608
16+ $16.6396 $266.2336
21+ $14.9183 $313.2843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention