EN
  • EN
  • DE

VND05BSP

Part No VND05BSP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR 26V ISO 10POWERSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 6 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.6A
Rds On (Typ) 200 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 128079-VND05BSP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND05BSP CAD Model

Description

STMicroelectronics VND05BSP - High Side Driver

The VND05BSP from STMicroelectronics is a cutting-edge, high-side driver designed to deliver robust performance for a wide range of automotive and industrial applications. This device is specifically engineered to drive inductive, resistive, and capacitive loads with excellent efficiency and reliability.

Key Features:

  • On-State Resistance: The VND05BSP boasts a low on-state resistance, ensuring minimal voltage drop across the device when it is in the 'on' state, leading to improved efficiency and reduced power dissipation.
  • Current Limitation: With its built-in current limiting feature, the device offers protection against overcurrent conditions, enhancing the safety and longevity of the system.
  • Thermal Shutdown: A thermal shutdown mechanism is integrated to prevent damage from overheating. This feature automatically turns off the driver if the junction temperature exceeds a safe threshold.
  • Diagnostic Feedback: The VND05BSP provides diagnostic feedback that can be used to monitor the status of the driver, including load condition and fault states, allowing for advanced control and fault handling.
  • Fast Demagnetization: It is equipped with fast demagnetization of inductive loads, ensuring quick and safe turn-off without excessive voltage spikes.

Applications:

The versatility of the VND05BSP makes it suitable for a diverse array of applications. It is commonly used in automotive environments for controlling various actuators, lights, and motors. Additionally, it finds use in industrial automation systems for driving solenoids, relays, and other high-side switch-controlled components.

Quality and Reliability:

STMicroelectronics is renowned for its commitment to quality, and the VND05BSP is no exception. It is designed to meet stringent automotive qualifications, ensuring high reliability and performance under extreme conditions. With its robust design and advanced protection features, the VND05BSP stands as a superior choice for designers seeking a high-side driver solution that can withstand the rigors of demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess