Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
Base Product Number CDLL4740
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1378148-CDLL4740A
Ultra Librarian 3D Model Ultra Librarian CDLL4740A CAD Model

Description

The CDLL4740A, part of Microchip Technology's robust diode product portfolio, is a highly reliable Zener diode that offers precision voltage regulation with a nominal Zener voltage of 10 volts. This component is designed to provide a stable reference voltage in a variety of electronic circuits, making it an essential part of power management solutions.

Manufactured with Microchip's cutting-edge technology, the CDLL4740A is characterized by its low dynamic impedance and high surge capability, which ensure that the device can withstand voltage spikes and other transient events. Its glass package provides hermetic sealing, which guarantees protection against environmental factors such as moisture and dust, thereby enhancing its durability and longevity.

The CDLL4740A is widely used in applications that require precise voltage control, such as in power supplies, voltage regulators, and protection circuits. With its ability to handle a continuous reverse voltage of up to 10 volts and a power dissipation of 1 watt, this Zener diode is an excellent choice for high-performance and high-reliability requirements.

Key features of the CDLL4740A include:

  • Nominal Zener Voltage: 10V
  • Power Dissipation: 1W
  • Package Type: Glass hermetically sealed
  • Dynamic Impedance: Low
  • Surge Capability: High

The CDLL4740A is available in a variety of packages, catering to a broad spectrum of assembly and soldering processes. Its standardized dimensions facilitate easy integration into existing designs, while its compliance with industry standards ensures reliability and interoperability.

Whether you're designing power supplies for consumer electronics, industrial control systems, or automotive applications, the CDLL4740A from Microchip Technology is a reliable choice that combines performance with stability to meet the most demanding voltage regulation needs.

You May Also Be Interested in

MACOM Technology Solutions
DIODE ZENER 12V DO213AA
Need more? Email Us
ECAD model for JANTX1N759AUR-1
ON Semiconductor
DIODE ZENER 7.5V 225MW SOT23-3
Lowest to $0.0418
ECAD model for SZBZX84C7V5ET1G
Rohm Semiconductor
DIODE ZENER 6.2V 200MW UMD2
Lowest to $0.0413
ECAD model for UDZVFHTE-176.2B
ON Semiconductor
DIODE ZENER 8.2V 500MW SOD123
Lowest to $0.1158
ECAD model for SZMMSZ4694T1G
Vishay
Need more? Email Us
ECAD model for ZM4738A25
ON Semiconductor
DIODE ZENER 5.1V 500MW SOD523
Lowest to $1.2449
ECAD model for SZMM5Z5V1T1G
Vishay
DIODE ZENER 5.1V 500MW DO35
Lowest to $0.0057
ECAD model for TZX5V1B-TAP
Vishay
DIODE ZENER 27V 1W DO213AB
Need more? Email Us
ECAD model for ZM4750A-GS18
Rohm Semiconductor
DIODE ZENER 9.1V 500MW TUMD2
Lowest to $0.0920
ECAD model for TFZTR9.1B

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.1100 $64.9000
1,430+ $0.0906 $129.5580
2,210+ $0.0879 $194.2590
3,035+ $0.0853 $258.8855
3,970+ $0.0815 $323.5550
5,265+ $0.0737 $388.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 590 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention