EN
  • EN
  • DE

LT1206

Part No LT1206
Manufacturer Linear Technology
Description 250mA/60MHz Current Feedback Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205324-LT1206
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1206 CAD Model

Description

The LT1206 from Linear Technology stands out as a robust current feedback amplifier that is designed to cater to a wide array of applications requiring high-speed signal processing. This amplifier is characterized by its remarkable slew rate and bandwidth, which make it an ideal choice for video and cable driver systems, as well as for A/D driver applications. The LT1206 is highly versatile, enabling it to be used in both commercial and industrial settings.

With a slew rate of 2500V/μs and a bandwidth of 60MHz when driving a 100Ω load, the LT1206 ensures that signals are amplified with minimal distortion and maximum clarity. Its ability to deliver a continuous output current of up to 60mA, and a peak output current of 100mA, makes it capable of driving heavy loads without performance degradation.

One of the key features of the LT1206 is its wide supply voltage range, operating from ±4V to ±15V. This flexibility in supply voltage is particularly beneficial for designers, as it allows the LT1206 to be integrated into a variety of systems without the need for additional power regulation components. Furthermore, the amplifier exhibits a low input offset voltage, which is critical for maintaining signal integrity, especially in precision applications.

The LT1206 also boasts a low distortion performance, which is essential for maintaining the quality of the signal in high-fidelity audio systems and other applications where signal purity is paramount. Additionally, its high output current capability makes it well-suited for driving capacitive loads, such as those found in digital-to-analog conversion systems.

For ease of use, the LT1206 is available in multiple package options, including the 8-lead PDIP and 8-lead SO packages. This provides designers with the flexibility to choose the package that best fits their space and layout requirements. With its combination of high-speed performance, versatility, and reliability, the LT1206 current feedback amplifier is a top-tier component for any application demanding high-performance signal amplification.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8935 $58.4025
37+ $3.1947 $118.2039
56+ $3.0954 $173.3424
78+ $2.9949 $233.6022
100+ $2.8956 $289.5600
134+ $2.5964 $347.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess