The LT1208CN8 is a versatile and high-performance current feedback amplifier brought to you by Linear Technology. This component is designed to cater to a wide array of applications that demand high speed, low distortion, and excellent video specifications. Its robust design ensures reliable performance in the most challenging environments.
Key Features
- High-Speed Performance: The LT1208CN8 boasts a slew rate of 600V/μs, making it an ideal choice for applications that require rapid signal processing.
- Wide Bandwidth: With a bandwidth of 60MHz, this amplifier can handle a broad range of frequencies, ensuring clear and accurate signal amplification.
- Low Distortion: It offers a low harmonic distortion, which is essential for maintaining signal integrity in high-fidelity audio and video systems.
- Drive Capability: This device can drive capacitive loads up to 100pF, which is beneficial for video line driving or other capacitive applications.
- Dual Supply Operation: The LT1208CN8 operates from ±4V to ±15V dual supplies, providing flexibility in system design.
Applications
The LT1208CN8 is suitable for a variety of applications, including:
- Video amplifiers and buffers
- Cable drivers
- ADC/DAC buffers
- High-speed communications
- Test equipment and instrumentation
Product Specifications
Parameter
Value
Slew Rate
600V/μs
Gain Bandwidth Product
60MHz
Supply Voltage Range
±4V to ±15V
Output Current
60mA
Package
8-Lead PDIP
For engineers and designers looking for an amplifier that combines speed, precision, and versatility, the LT1208CN8 from Linear Technology is an excellent choice. Its reliable performance and array of features make it a go-to component for high-end signal processing tasks.