The LM2902KDRG4 is a versatile and reliable quad operational amplifier designed and manufactured by the industry-leading semiconductor company, Texas Instruments. This high-performance op-amp is part of the LMx92 series and is particularly suitable for a wide range of applications, including industrial, automotive, and consumer electronics due to its robust feature set and high functionality.
Key Features
- Wide Supply Range: The device can operate from a single supply voltage as low as 3V or as high as 32V, and dual supplies ranging from ±1.5V to ±16V. This flexibility makes it ideal for battery-operated and automotive applications.
- Low Supply Current: With a low supply current of 1.2mA (typical) per channel, the LM2902KDRG4 is energy-efficient, making it suitable for portable devices.
- Common-Mode Input Voltage Range: The input common-mode voltage range includes ground, allowing for direct sensing near ground.
- Differential Input Voltage Range: Equal to the supply voltage, this feature provides improved flexibility in complex circuits.
- Output Voltage Range: The output voltage can swing from 0V to VCC -1.5V, ensuring wide output dynamic range.
- Large Output Drive Capacity: The op-amp can deliver loads with high variation, making it suitable for driving a variety of components.
- Low Input Bias and Offset Currents: Ensures high accuracy in measurement and control systems.
Applications
The LM2902KDRG4 is incredibly versatile and can be used in numerous applications such as:
- Transducer Amplifiers
- DC Gain Blocks
- Conventional Operational Amplifier Circuits
- Battery-Powered Instruments
- Automotive Electronics
Package and Quality
The LM2902KDRG4 comes in an SOIC-14 (D) package, ensuring a compact footprint for space-constrained applications. Additionally, it meets Texas Instruments' rigorous quality standards, providing reliable performance even in harsh environments.
For designers and engineers looking for a robust, flexible, and efficient quad operational amplifier, the LM2902KDRG4 from Texas Instruments is an excellent choice that combines performance with a wide range of operating conditions.