EN
  • EN
  • DE

LT1210CS#PBF

Part No LT1210CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 55MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 900 V/μs
-3db Bandwidth 35MHz
Voltage - Input Offset 3mV
Operating Supply Current 35mA
Channel Output Current 2A
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 123609-LT1210CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1210CS#PBF CAD Model

Description

The LT1210CS#PBF is a robust, high-speed, current-feedback amplifier from Linear Technology, designed to cater to a wide array of applications requiring a strong, reliable signal amplification. With its impressive slew rate and bandwidth capabilities, this component is a perfect fit for systems that demand high performance in terms of speed and response.

Key Features

  • High Slew Rate: With a slew rate of 1600V/µs, the LT1210CS#PBF ensures rapid changes in the output signal, making it ideal for high-speed signal processing applications.
  • Wide Bandwidth: This amplifier boasts a bandwidth of 35MHz, which allows it to handle a broad range of frequencies without signal degradation.
  • Output Current: It can deliver a continuous output current of up to 250mA, making it suitable for driving a variety of loads.
  • Supply Voltage Range: The device operates on a supply voltage range from ±4.75V to ±15V, providing versatility in different circuit configurations.
  • Thermal Protection: The LT1210CS#PBF is equipped with thermal shutdown protection to prevent damage from overheating.

Applications

The LT1210CS#PBF is a highly versatile component that can be integrated into numerous electronic systems. Some of the typical applications include:

  • Video and CATV amplifiers
  • Cable drivers
  • Test equipment
  • High-speed data acquisition systems
  • Telecommunications equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1210CS#PBF is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional environments. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess