EN
  • EN
  • DE

LT1210CS

Part No LT1210CS
Manufacturer Linear Technology
Description 1.1A, 35MHz Current Feedback Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205336-LT1210CS
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1210CS CAD Model

Description

Introducing the LT1210CS, a high-speed current feedback amplifier from Linear Technology that is designed to meet the requirements of a wide range of applications. This powerful amplifier comes in a versatile 7-lead Staggered TO-220 package, offering both high performance and ease of use in a variety of electronic circuits.

The LT1210CS is characterized by its impressive slew rate of 2000V/µs, which ensures fast response times in high-speed signal processing applications. With a wide bandwidth of 35MHz when driving a 10Ω load, this amplifier is ideal for driving cables in video systems, A/D converters, and high-speed communication systems.

Key Features:

  • High Output Current: Capable of delivering up to 1.1A of output current, this amplifier can drive heavy loads with ease.
  • Low Distortion: The LT1210CS boasts a low distortion characteristic, making it an excellent choice for audio and instrumentation applications where signal integrity is crucial.
  • Wide Supply Voltage Range: Operating from a supply voltage range of ±4.5V to ±15V, the LT1210CS offers flexibility for various power supply configurations.
  • Thermal Protection: With built-in thermal protection, the device is safeguarded against overheating, ensuring reliable operation under strenuous conditions.

Applications:

  • High-Speed Data Acquisition Systems
  • Cable Drivers
  • Video Amplifiers
  • Test Equipment
  • Audio Amplifiers

Whether you're designing a professional audio system, constructing a high-speed data acquisition setup, or working on a video transmission project, the LT1210CS from Linear Technology is a top-tier choice that combines speed, power, and precision. Its robust design and comprehensive features make it a reliable and essential component in any high-performance electronic design.

Explore the possibilities with the LT1210CS and experience the difference in performance and reliability that Linear Technology brings to your projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7648 $60.8832
21+ $5.5509 $116.5689
33+ $5.3765 $177.4245
45+ $5.2033 $234.1485
58+ $5.0300 $291.7400
77+ $4.5103 $347.2931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess