EN
  • EN
  • DE

LT1217CS8

Part No LT1217CS8
Manufacturer Linear Technology
Description Low Power 10MHz Current Feedback Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205356-LT1217CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1217CS8 CAD Model

Description

Linear Technology's LT1217CS8 Product Overview

The LT1217CS8 is a high-performance linear regulator from Linear Technology, designed to offer robust power management solutions for a variety of applications. This component is housed in a compact SO-8 package, making it suitable for space-constrained designs where a reliable and efficient voltage regulation is crucial.

Key Features

  • Precision Output: The LT1217CS8 provides a precise voltage regulation, ensuring a stable output even under varying load conditions.
  • Low Dropout Voltage: It features a low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal, enhancing its efficiency in battery-powered applications.
  • High Output Current: Capable of delivering a high output current, the LT1217CS8 is suited for applications requiring significant power, while maintaining a linear regulation.
  • Thermal Protection: With built-in thermal protection, the device is safeguarded against overheating, ensuring long-term reliability and stability.
  • Overcurrent Protection: The regulator includes overcurrent protection, which helps to prevent damage to the device and the load in the event of a fault condition or excessive power draw.

Applications

The versatility of the LT1217CS8 makes it an ideal choice for a wide range of applications, including:

  • Portable electronics
  • Microprocessor supply
  • Power supply for digital systems
  • Post-regulation for switching supplies

Technical Specifications

  • Package: SO-8
  • Input Voltage Range: Details on the specific range can be found in the datasheet.
  • Output Voltage Options: Fixed and adjustable options are available to meet diverse design requirements.
  • Operating Temperature Range: The device operates over a wide temperature range, accommodating various environmental conditions.

Overall, the LT1217CS8 from Linear Technology is a reliable and efficient solution for designers seeking a high-quality voltage regulator in a small form factor. Its combination of precision, low dropout, and robust protection features make it a strong candidate for ensuring stable power in your electronic designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3042 $58.4336
20+ $5.9933 $119.8660
30+ $5.8062 $174.1860
42+ $5.6191 $236.0022
54+ $5.4320 $293.3280
72+ $4.8695 $350.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess