EN
  • EN
  • DE

LT1395CS6#TRPBF

Part No LT1395CS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ TSOT23-6 / Op Amp Single High Speed Amplifier ±6V/12V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 800 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 4.6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780434-LT1395CS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1395
Introduction Date January 10, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1395CS6#TRPBF CAD Model

Description

The LT1395CS6#TRPBF is a high-speed, low power operational amplifier from Linear Technology, designed to offer a perfect balance between performance and power efficiency. This component is part of Linear Technology's range of op-amps that are optimized for single supply operation, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • High Frequency: The LT1395CS6#TRPBF boasts a high gain bandwidth product of 300MHz, which is ideal for fast signal amplification in video, RF, and IF circuits.
  • Low Power Consumption: With a supply current of just 2.7mA, this op-amp is designed for power-sensitive applications without compromising on performance.
  • Single Supply Operation: It can operate from a single 4V to 12.6V supply, providing design flexibility for various applications.
  • Output Rail-to-Rail: The output can swing within 40mV of each rail, providing maximum dynamic range in single supply operations.
  • SOT-23 Packaging: The device comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The LT1395CS6#TRPBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Video amplification
  • Cable drivers
  • Test equipment
  • Telecommunications
  • ADC buffer
  • Active filters
  • Fast DAC buffer

With its combination of high speed, low power, and single supply operation, the LT1395CS6#TRPBF from Linear Technology stands out as an excellent choice for designers looking for an operational amplifier that can deliver robust performance without draining power resources. Its compact form factor and temperature resilience further enhance its suitability for a broad range of applications in the electronics industry.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1278 $50.7510
110+ $0.9254 $101.7940
170+ $0.8965 $152.4050
235+ $0.8676 $203.8860
300+ $0.8387 $251.6100
400+ $0.7519 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess