Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V ~ 20 V
Operating Supply Current 165μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780450-LT1460CCMS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460CCMS8-2.5#TRPBF CAD Model

Description

LT1460CCMS8-2.5#TRPBF Precision Micropower Low Dropout Reference

The LT1460CCMS8-2.5#TRPBF is a high-quality voltage reference component from Linear Technology, now part of Analog Devices, designed to offer a precise, stable, and low dropout voltage source for various electronic applications. This product boasts a fixed output voltage of 2.5V, making it an ideal choice for systems that require a consistent and accurate reference voltage.

Constructed with an advanced curvature compensation design, the LT1460 series ensures a low temperature coefficient, resulting in minimal voltage deviation over a wide temperature range. This feature is critical for applications that operate under fluctuating environmental conditions or require long-term stability.

The LT1460CCMS8-2.5#TRPBF operates with a very low quiescent current, typically around 10μA, which is particularly beneficial for battery-powered devices where power conservation is paramount. Despite its low power consumption, it can deliver up to 20mA of output current, providing sufficient drive capability for most reference applications.

With its low dropout voltage characteristic, the LT1460 can maintain a stable output even when the input voltage is very close to the output voltage, ensuring reliable performance in systems with limited headroom. This feature, combined with its fast transient response, makes the LT1460CCMS8-2.5#TRPBF an excellent choice for control systems, portable instruments, and A/D and D/A converters, where rapid changes in load conditions can occur.

Packaged in an 8-lead MSOP, the LT1460CCMS8-2.5#TRPBF is designed for space-constrained applications, offering a compact footprint without compromising on performance. Its robust design also includes reverse battery protection, limiting potential damage to the device under adverse conditions.

Overall, the LT1460CCMS8-2.5#TRPBF is a versatile and reliable component that provides a precision voltage reference with low power consumption, making it an excellent choice for a wide range of electronic applications that demand high accuracy and stability.

You May Also Be Interested in

Linear Technology
Precision Reference
Lowest to $11.5877
ECAD model for LT1019IN8-10
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $0.5443
ECAD model for LM4040AIM3-8.2
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
NOVOSENSE
0.2% ACCURACY 15PPM 3.3V REF
Need more? Email Us
ECAD model for NSREF3133-DSTR
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SPX431AM1
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128CQ1MF2.5
Texas Instruments
Precision Micropower Shunt Voltage Reference
Lowest to $1.0773
ECAD model for LM4040AIM3X-3.0
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $1.1734
ECAD model for REF5040AIDRG4
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.5848
ECAD model for LM4040A25IDBZRG4

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention