The LM4040AIM3X-3.0 from Texas Instruments is a high-precision, micropower shunt voltage reference, offering a fixed voltage of 3.0V with an accuracy of ±0.1% (Grade A). This device is designed to maintain stability across a wide range of operating conditions, making it ideal for precision applications in measurement and control systems.
Key Features
- Fixed Output Voltage: 3.0V with high accuracy.
- Low Temperature Coefficient: Ensures minimal voltage variation over temperature ranges.
- Wide Operating Current Range: 45µA to 15mA, offering flexibility in a variety of applications.
- Low Dynamic Impedance: Provides good transient response, making it suitable for battery-powered devices.
- Stable with Capacitive Loads: Can drive capacitive loads up to 1,000pF, which is beneficial for filtering in precision applications.
Applications
The LM4040AIM3X-3.0 is versatile and can be used in numerous applications. It is commonly employed in portable and battery-powered equipment due to its low power consumption. Additionally, it is suitable for use in data acquisition systems, instrumentation, and process control, as well as medical and automotive electronics where precision voltage references are critical.
Package and Reliability
This device is available in a small SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, which is critical for industrial and commercial grade products.
Easy Integration
Integrating the LM4040AIM3X-3.0 into a circuit is straightforward, as it requires minimal external components. Its ease of use, combined with Texas Instruments' support and documentation, makes it a go-to choice for engineers and designers looking for a reliable voltage reference solution.