EN
  • EN
  • DE

LT1463CS

Part No LT1463CS
Manufacturer Linear Technology
Description Dual/Quad Micropower, 260uW C-Load Picoampere Bias Current JFET Input Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205736-LT1463CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1463CS CAD Model

Description

The LT1463CS is a high-precision operational amplifier from Linear Technology, renowned for its exceptional accuracy and stability. Designed for applications that demand the utmost in precision, the LT1463CS boasts a combination of features that make it an ideal choice for instrumentation, test equipment, and high-end audio applications.

Key Features

  • Low Offset Voltage: The LT1463CS offers an ultra-low input offset voltage, minimizing errors in high-precision circuits and enhancing overall system accuracy.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising gain, making it suitable for dynamic applications.
  • Low Noise Performance: It exhibits exceptionally low noise characteristics, which is critical for audio applications and sensitive measurement equipment.
  • Low Temperature Coefficient: The temperature coefficient is minimized, ensuring consistent performance over a wide temperature range, which is crucial for applications that experience varying environmental conditions.
  • Single or Dual Supply Operation: The LT1463CS can be operated from a single supply or dual supplies, providing design flexibility and compatibility with a variety of circuit configurations.
  • Robust Output Drive Capability: It can drive capacitive loads effectively, making it versatile for different types of output requirements.

Applications

  • Precision Instrumentation
  • High-End Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • Test Equipment

The LT1463CS comes in a robust, compact package and is designed to meet the rigorous demands of high-precision electronic systems. Its combination of low noise, high accuracy, and stability under varying conditions makes it a top choice for designers looking to enhance the performance of their high-precision applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess