EN
  • EN
  • DE

LT1464ACS8

Part No LT1464ACS8
Manufacturer Linear Technology
Description Dual/Quad Micropower, 1MHz C-Load Picoampere Bias Current JFET Input Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205737-LT1464ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1464ACS8 CAD Model

Description

Linear Technology's LT1464ACS8 Precision Operational Amplifier

The LT1464ACS8 is a high-performance, precision operational amplifier from Linear Technology, designed to offer exceptional accuracy and stability. This device is part of a family of op-amps that are optimized for single-supply operation, making them ideal for battery-powered applications and industrial equipment where power efficiency is critical.

Featuring a low input offset voltage of just 30µV and low noise of 0.1µV<sub>RMS (0.1Hz to 10Hz), the LT1464ACS8 ensures a clean and precise signal amplification, which is essential for high-end instrumentation, data acquisition systems, and medical equipment. The device also boasts a low input bias current of 500pA, enhancing its performance in applications that require high input impedance.

With its wide supply voltage range of 4.75V to 16V, the LT1464ACS8 can easily adapt to various system voltages, providing designers with greater flexibility. Its output can swing to within 20mV of either supply rail, allowing for a wide dynamic range, which is particularly beneficial in single-supply operations.

The LT1464ACS8 is characterized by its excellent temperature stability, with a low drift of only 0.5µV/°C. This characteristic ensures consistent performance over a broad temperature range, making it suitable for temperature-critical applications. The device's fast settling time and low total harmonic distortion (THD) further contribute to its high-performance profile, enabling precise and fast signal processing in audio systems, test equipment, and more.

Enclosed in an 8-lead SO package, the LT1464ACS8 is designed with industrial-grade robustness in mind. Its operational temperature range from 0°C to 70°C allows it to operate reliably in various environmental conditions. The combination of high precision, low power consumption, and sturdy construction makes the LT1464ACS8 a versatile and dependable choice for engineers and designers looking to enhance their electronic designs with a top-quality operational amplifier.

Whether it's for sensitive measurement devices, professional audio equipment, or any application requiring high-precision signal processing, the LT1464ACS8 from Linear Technology stands out as a premium solution that delivers performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess