LT1491IS Dual/Quad Rail-to-Rail Output, Picoamp Input Current Op Amps
The LT1491IS from Linear Technology is a high-performance, dual operational amplifier (op amp) that boasts an array of features suitable for a wide range of applications. This op amp is characterized by its rail-to-rail output swing and ultra-low input bias current, making it an excellent choice for sensor interfaces, battery-powered instruments, and test equipment.
Key Features:
- Rail-to-Rail Output: The LT1491IS provides a rail-to-rail output swing, which ensures maximum dynamic range. This feature is particularly beneficial when operating with low supply voltages, allowing the op amp to deliver a wide output range without clipping.
- Picoamp Input Current: With an input bias current of only 10pA, the LT1491IS is ideal for high-impedance sensor applications. The low input current minimizes the error in measurements, ensuring high accuracy in your circuits.
- Wide Supply Voltage Range: This op amp can operate with a supply voltage range from 2.7V to 44V, accommodating both single and split supplies. This versatility allows the LT1491IS to be used in many different circuit configurations.
- Low Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
- High Gain Bandwidth Product: With a gain bandwidth product of 1MHz, the LT1491IS is capable of handling a broad spectrum of frequencies, making it suitable for audio, filtration, and signal processing applications.
Applications:
- Precision instrumentation
- Active filters
- Data acquisition systems
- Battery-powered and portable devices
- Medical devices
The LT1491IS is housed in a robust industrial package, ensuring reliable operation under varying conditions. Whether you're designing precision analog circuits or looking for a general-purpose op amp, the LT1491IS from Linear Technology provides the performance and flexibility needed to excel in your application.
Its combination of features makes it a versatile component for designers who require precision and low power consumption in their electronic designs. The LT1491IS is a testament to Linear Technology's commitment to providing high-quality, reliable components for the electronics industry.