The LT1507CN8 is a versatile and high-performance step-down switching regulator from Linear Technology, a brand renowned for its precision, reliability, and innovation in analog integrated circuits. This component is specifically designed to provide efficient power management solutions for a wide range of applications, including portable devices, telecommunications, and industrial systems.
Key Features
- Wide Input Voltage Range: The LT1507CN8 operates with an input voltage range from 4.5V to 60V, making it suitable for various power supply scenarios, including those that require a high input voltage capability.
- Adjustable Output Voltage: Users can adjust the output voltage from 1.25V up to the input voltage level, providing flexibility for different voltage requirements.
- High Efficiency: With its efficient design, the LT1507CN8 can achieve up to 90% efficiency, which helps to minimize heat generation and energy loss in the system.
- Output Current Capability: This regulator can deliver up to 1.5A of continuous output current, making it capable of powering a wide range of electronic loads.
- Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from overheating, enhancing the reliability and longevity of the product.
- Low Dropout Operation: The LT1507CN8 is designed to maintain regulation with minimal voltage drop between the input and output under light load conditions.
Applications
The LT1507CN8's robust feature set makes it an ideal choice for a variety of applications, such as:
- Portable and battery-powered devices
- Automotive electronics
- Industrial power supplies
- Telecommunication infrastructure
- DC-DC converters for distributed power systems
Package and Quality
The LT1507CN8 is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and suitability for through-hole mounting techniques. The product adheres to Linear Technology's rigorous quality standards, ensuring reliable performance in the most demanding environments.