EN
  • EN
  • DE

SMP100LC-65

Part No SMP100LC-65
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 65V BIDIRECT SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 85V
Voltage - Off State 65V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 90pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029426-SMP100LC-65
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SMP100LC-65
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SMP100LC-65 CAD Model

Description

The SMP100LC-65 is a state-of-the-art transient voltage suppression (TVS) device manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is specifically designed to protect sensitive electronic equipment against voltage transients induced by system inductance or lightning strikes.

Key Features

  • Peak Pulse Power: The SMP100LC-65 offers a peak pulse power of 100W (10/1000 μs surge), ensuring robust protection against high energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 65V, which makes it suitable for a wide range of applications that require a substantial voltage threshold.
  • Low Clamping Voltage: With its low clamping voltage, this device effectively limits the voltage spikes to a safe level, preventing potential damage to the protected component.
  • Fast Response Time: The SMP100LC-65 reacts almost instantaneously to transient overvoltages, providing timely protection to sensitive circuits.
  • Low Capacitance: Designed with low capacitance, it is ideal for use in high-frequency data lines or other signal paths where minimal signal attenuation is crucial.
  • Package: The device comes in a molded plastic case which is designed to be mounted directly onto a printed circuit board. Its small footprint makes it suitable for space-constrained applications.

Applications

The SMP100LC-65 is versatile and can be employed in various applications, such as:

  • Telecommunication systems
  • Data lines
  • Power supply lines
  • Computer systems
  • Industrial systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMP100LC-65 is manufactured to meet the stringent standards for performance and reliability. It is a solution that provides peace of mind for designers and engineers, knowing their systems are safeguarded by a product from a trusted industry leader.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics documentation available for the SMP100LC-65.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $0.3128
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2346 $50.4390
520+ $0.1925 $100.1000
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1564 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess