Products specifications

Manufacturer Intel
Win Source Part Number 1274491-TS80L188EB13
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80L188EB13 CAD Model

Description

The Intel TS80L188EB13 is a low-power, high-integration 16-bit embedded processor. It is based on the Intel 80188 architecture and is designed for applications requiring low power consumption, integrated peripherals, and real-time performance. This processor is suited for a wide array of embedded control and communication tasks.

Applications

  • Embedded control systems
  • Industrial automation
  • Networking equipment
  • Data acquisition systems
  • Portable devices

Features

  • 80188 instruction set compatibility: Ensures easy migration from existing 80188-based systems.
  • Integrated memory controller: Simplifies memory interface and reduces external component count.
  • Serial communication interfaces: Includes UART, SPI, and I2C for serial communication.
  • Timers and counters: Enables precise timing and control of external devices.
  • DMA controller: Facilitates high-speed data transfer between peripherals and memory.
  • Low-power operation: Optimizes energy efficiency for battery-powered applications.

Benefits

  • Easy migration from existing systems: 80188 compatibility simplifies upgrades.
  • Reduced system cost: Integrated peripherals reduce external component count.
  • Flexible communication options: Supports various communication protocols for seamless integration.
  • Precise timing control: Enables accurate control of motors and other timing-critical devices.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.

Additional Details

The TS80L188EB13 requires external memory for program code and data storage. The integrated memory controller simplifies the interface to various memory types. It is essential to consult the Intel datasheet for detailed specifications, including operating voltage, temperature range, and pin configurations.

This processor is often used in applications requiring real-time processing, data acquisition, and communication capabilities. Designers should consider using appropriate development tools and software libraries to optimize the performance and functionality of the TS80L188EB13. This processor is a versatile solution for a wide variety of embedded applications, providing a balance of performance, efficiency, and integration.

You May Also Be Interested in

KODENSHI KOREA CORP.
3 Terminal 1A Positive Voltage Regulator
Need more? Email Us
ECAD model for SN7809D
Texas Instruments
DUAL 15-W SPDT ANALOG SWITCH
Lowest to $0.8174
ECAD model for TS5A23157TDGSRQ1
Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Toshiba Semiconductor and Storage
8 - CHANNEL MULTIPLEXER
Need more? Email Us
ECAD model for TC74HC151AP
Wolfson Microelectronics plc
Multimedia CODEC With Class D Headphone and Line Out
Lowest to $0.9417
ECAD model for WM8985GEFL
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW
Micrel
ULTRA-PRECISION DIFFERENTIAL CML LINE DRIVER/RECEIVER WITH INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58600U
NXP / Nexperia
I2C-bus controlled 4 ´ 45 W power amplifier
Lowest to $4.2055
ECAD model for TDA8595J
Cystech Electonics Corp.
Surface Mount Zener Voltage Regulators
Need more? Email Us
ECAD model for ZMM55C36

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention