EN
  • EN
  • DE

TPL0102-100PWR

Part No TPL0102-100PWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description 256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 92 ppm/°C
Resistance - Wiper (Ohms) (Typ) 25
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1272040-TPL0102-100PWR
Manufacturer Homepage www.ti.com
Family Name TPL0102
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL0102-100PWR CAD Model

Description

The TPL0102-100PWR is a state-of-the-art digital potentiometer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPL series and is revered for its precision and reliability in various electronic applications. The TPL0102-100PWR is a dual-channel, 256-position, linear taper digital potentiometer with an I2C interface, making it ideal for adjusting and calibrating system parameters electronically.

Key Features

  • Resolution: The TPL0102-100PWR boasts a high-resolution 256-position adjustment capability, allowing for fine-tuning with utmost precision.
  • Dual-Channel: With two independent potentiometer channels, it offers versatile control options for various circuit designs.
  • Non-Volatile Memory: It comes equipped with non-volatile memory (EEPROM) to store the wiper position, ensuring the settings are retained even after power cycling.
  • Interface: The integrated I2C serial interface facilitates easy communication with microcontrollers, making it straightforward to integrate into digital systems.
  • Power Supply: This component operates on a wide supply voltage range of 2.7V to 5.5V, compatible with most common logic levels and suitable for battery-operated devices.
  • Endurance: The TPL0102-100PWR is designed for longevity with an endurance of 1 million cycles and data retention of 50 years at +55°C.

Applications

The TPL0102-100PWR is highly versatile and can be used in a wide array of applications. It is particularly useful in:

  • Adjustable power supplies and voltage references
  • Calibration systems for sensors and instrumentation
  • Audio equipment for volume and tone control
  • LED brightness control in lighting systems
  • Automotive electronics for adjusting various parameters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPL0102-100PWR is no exception, with rigorous testing and quality control measures ensuring its performance and durability. This digital potentiometer is a reliable solution for designers looking to add precise analog control within their digital systems.

You May Also Be Interested in

Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4762 $51.6670
85+ $1.2112 $102.9520
130+ $1.1734 $152.5420
180+ $1.1355 $204.3900
230+ $1.0977 $252.4710
305+ $0.9841 $300.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess