EN
  • EN
  • DE

TS5A23157TDGSRQ1

Part No TS5A23157TDGSRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 15-W SPDT ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 15 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Operating Supply Voltage 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 5.7ns, 3.8ns
-3db Bandwidth 220MHz
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 5.5pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -66dB @ 10MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1274415-TS5A23157TDGSRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TS5A23157-Q1
Introduction Date June 14, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS5A23157TDGSRQ1 CAD Model

Description

The TS5A23157TDGSRQ1 is a high-performance, dual single-pole double-throw (SPDT) analog switch designed by Texas Instruments. This product is a part of the automotive-qualified product line, ensuring reliability and performance in automotive applications. The switch is optimized for low-distortion audio and accurate signal routing in telematics and infotainment systems, but its versatility makes it suitable for a broad range of applications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 0.5Ω, which minimizes signal distortion and voltage drop across the switch, ensuring high fidelity signal transmission.
  • Wide Supply Range: TS5A23157TDGSRQ1 operates over a wide supply range of 2.3V to 5.5V, making it compatible with various signal levels and providing design flexibility.
  • Low Crosstalk: With low crosstalk between channels, the switch maintains signal integrity by preventing unwanted signal coupling, which is critical in audio and data applications.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh automotive environments.
  • Break-Before-Make Switching: This feature prevents signal shorting when switching channels, thereby protecting the device and other components in the signal path.

Applications

The TS5A23157TDGSRQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive infotainment and audio systems
  • Signal routing in telematics
  • Cellular phones and PDAs
  • Communication systems
  • Portable test equipment

Quality and Environmental Compliance

As an automotive-qualified product, the TS5A23157TDGSRQ1 meets stringent quality standards, including AEC-Q100 qualification. It is also compliant with RoHS and Green standards, reflecting Texas Instruments' commitment to environmental responsibility.

For detailed product specifications, technical documentation, and sample ordering, please visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6238 $53.0230
200+ $0.5119 $102.3800
305+ $0.4959 $151.2495
420+ $0.4799 $201.5580
540+ $0.4639 $250.5060
725+ $0.4159 $301.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess