Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 16V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Supply Current 1.4mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 6V ~ 36V, ±3V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TL072
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1267921-TL072ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL072ACD CAD Model

Description

Overview of Product TL072ACD from STMicroelectronics

The TL072ACD is a high-performance JFET-input operational amplifier from STMicroelectronics, designed to offer a perfect blend of features for a wide range of applications. This dual operational amplifier integrates low-noise and low-harmonic distortion, making it an ideal choice for audio pre-amplification, high-fidelity systems, and various signal processing tasks where low noise is a critical parameter.

Key Features

  • Low Power Consumption: The TL072ACD is designed for efficient operation, minimizing power usage without sacrificing performance. This makes it suitable for battery-operated devices.
  • Low Input Bias and Offset Currents: The device is engineered to have very low input currents, reducing errors and improving accuracy in applications such as integrators or active filters.
  • High Input Impedance: The JFET input stage provides high input impedance, which ensures minimal loading on the source circuit.
  • Output Short-Circuit Protection: The TL072ACD comes with built-in short-circuit protection, enhancing the reliability and robustness of the device in various operating conditions.
  • Internal Frequency Compensation: The device is internally frequency compensated, which simplifies design considerations by removing the need for external components.
  • Low Harmonic Distortion: It is designed to have low total harmonic distortion, making it a preferred choice for high-fidelity audio applications.

Applications

The TL072ACD is versatile and can be used in a plethora of applications. It is commonly found in:

  • Audio Pre-Amplifiers and Mixers
  • Active Filters
  • Signal Processing Equipment
  • Analog-to-Digital Converters
  • Servo Amplifiers
  • Instrumentation

Package Information

The device is available in a SO-8 package, which is compact and suitable for space-constrained applications. The small footprint of the TL072ACD allows it to be integrated into various circuit designs without requiring significant board space.

In summary, the TL072ACD operational amplifier by STMicroelectronics is a reliable and efficient solution for designers looking to improve signal amplification with minimal noise and distortion. Its robust feature set and versatility make it a valuable component in both consumer and professional audio applications, as well as precision analog circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to $4.4082
ECAD model for MCP634T-E/ST
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8375 $50.2500
150+ $0.6872 $103.0800
230+ $0.6657 $153.1110
315+ $0.6443 $202.9545
405+ $0.6228 $252.2340
540+ $0.5584 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,288 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention