EN
  • EN
  • DE

MCP6V71T-E/OT

Part No MCP6V71T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 8 µV
Current - Supply 170µA
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6V71
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342739-MCP6V71T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6V71T-E/OT CAD Model

Description

Microchip Technology's MCP6V71T-E/OT Operational Amplifier

The MCP6V71T-E/OT is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to operate with a single supply voltage and offer a low input offset voltage. This device is part of Microchip’s family of op-amps that provide enhanced performance in terms of accuracy and power consumption, making it an ideal choice for a wide range of applications in consumer, industrial, and automotive sectors.

Key Features

  • Single Supply Operation: This op-amp is capable of operating from a single power supply ranging from 4.5V to 45V, or dual supplies ±2.25V to ±22.5V, providing versatility in various circuit configurations.
  • Low Input Offset Voltage: With a typical input offset voltage of just 4.5 µV, the MCP6V71T-E/OT offers high accuracy, which is crucial for precision applications such as sensor interfacing and analog-to-digital conversion.
  • Extended Temperature Range: The device is characterized for operation over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • EMI Rejection: It features a high Electromagnetic Interference (EMI) rejection ratio, ensuring stable performance in the presence of noise from RF and other sources.
  • Low Quiescent Current: The op-amp has a low quiescent current of 1 mA, contributing to energy efficiency in battery-powered devices.

Package and Applications

The MCP6V71T-E/OT comes in a small 5-lead SOT-23 package, which is ideal for space-constrained applications. Its precision characteristics and robust design make it well-suited for a variety of applications, including:

  • Automotive control systems
  • Portable instrumentation
  • Medical monitoring devices
  • Power supply control
  • Analog filters
  • Data acquisition systems

Overall, the MCP6V71T-E/OT operational amplifier from Microchip Technology is a reliable and high-performance solution that meets the needs of modern electronic applications requiring precision, low power consumption, and stability across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7196 $52.0744
33+ $3.0520 $100.7160
51+ $2.9566 $150.7866
70+ $2.8612 $200.2840
91+ $2.7659 $251.6969
121+ $2.4798 $300.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess