EN
  • EN
  • DE

TSX711AILT

Part No TSX711AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 2.7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Current - Supply 660µA
Current - Output / Channel 71 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TSX711
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-15082-1,-497-15082-2,-497-15082-6,497-15082-1,497-15082-2,497-15082-6
Standard Package 3,000
Win Source Part Number 1321632-TSX711AILT
Ultra Librarian 3D Model Ultra Librarian TSX711AILT CAD Model

Description

STMicroelectronics TSX711AILT Precision Operational Amplifier

The TSX711AILT is a high-precision operational amplifier developed by STMicroelectronics, designed to offer a perfect blend of performance and reliability for a wide range of applications. This op-amp is part of the TSX711 series, which is well-regarded for its low input offset voltage, low power consumption, and high gain bandwidth product. The TSX711AILT is particularly suitable for sensor signal conditioning, active filtering, and precision current measurement, among other applications that require high accuracy and stability over time and temperature.

Key Features:

  • Low Input Offset Voltage: The device boasts an ultra-low input offset voltage, which significantly reduces error in precision applications, enhancing the overall accuracy of the system.
  • High Gain Bandwidth: With a high gain bandwidth product, the TSX711AILT can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: It operates with low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: The operational amplifier is designed to function reliably over an extended temperature range, ensuring consistent performance in various environments.
  • Stable with Low Capacitive Loads: The TSX711AILT remains stable even with low capacitive loads, which is critical for maintaining signal fidelity.

Applications:

  • Automotive control systems
  • Precision sensor signal conditioning
  • Medical instrumentation
  • Active filtering circuits
  • Professional audio equipment
  • Analog-to-digital converter (ADC) drivers

The TSX711AILT is available in a small outline package, making it suitable for space-constrained applications while providing robust performance. Its combination of precision, low power, and stability makes it an excellent choice for designers looking to improve their systems' accuracy and efficiency. With STMicroelectronics' commitment to quality, the TSX711AILT is a reliable component for your precision analog needs.

For detailed specifications and application support, visit the STMicroelectronics website or contact their technical support team for additional assistance with integrating the TSX711AILT into your design.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess