EN
  • EN
  • DE

AD8065ARTZ-R2

Part No AD8065ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Amplifier 1 Circuit
Manufacturer Analog Devices Inc.
Series FastFET™
Package Reel - TR
Family Name AD8065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8065ARTZ-R2TR, AD8065ARTZ-R2-ND, AD8065ARTZ-R2CT, AD8065ARTZ-R2DKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848456-AD8065ARTZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8065ARTZ-R2 CAD Model

Description

Product Overview: AD8065ARTZ-R2

The AD8065ARTZ-R2 is a high-performance, fast FET input voltage feedback amplifier from Analog Devices Inc., a leading name in high-precision electronics. This particular model is part of the AD8065 series, which is renowned for its excellent speed-to-power ratio, making it an ideal choice for a wide range of applications, including ATE, oscilloscopes, communication devices, and more.

Key Features

  • High-Speed Performance: The AD8065ARTZ-R2 boasts a high slew rate and fast settling time, ensuring quick response in high-speed signal processing tasks.
  • Low Noise: With its FET input, the amplifier provides a low noise floor, which is crucial for high-fidelity and precision applications.
  • Wide Bandwidth: It features a wide bandwidth that extends its use to various high-frequency applications, maintaining signal integrity across a broad range of frequencies.
  • Low Distortion: The device exhibits low harmonic distortion, making it suitable for high-end audio and instrumentation systems.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Compact Packaging: The AD8065ARTZ-R2 comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

  • Automatic Test Equipment (ATE)
  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers
  • Oscilloscopes
  • Medical Imaging Systems
  • Communication Devices

Designed for versatility, the AD8065ARTZ-R2 is capable of driving complex loads while maintaining stability. Its high output current and voltage range make it flexible for various circuit configurations. Moreover, the amplifier's robust thermal performance ensures reliability even under strenuous conditions.

Whether you are designing a sophisticated audio interface, a sensitive medical imaging system, or a high-speed data acquisition module, the AD8065ARTZ-R2 from Analog Devices Inc. provides the performance and reliability needed to deliver optimal results.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,670 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess