EN
  • EN
  • DE

NP2600SAMCT3G

Part No NP2600SAMCT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 220V 150A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 300V
Voltage - Off State 220V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 23pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 060545-NP2600SAMCT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP2600SAMCT3G CAD Model

Description

The NP2600SAMCT3G is a robust and versatile N-channel Power MOSFET from ON Semiconductor, designed to deliver high efficiency and reliability in a wide range of applications. This power MOSFET is well-suited for use in power management tasks, including switching and amplification in electronic circuits. It is a preferred choice for engineers and designers looking to achieve optimal performance in their designs.

Key Features

  • Low On-Resistance: The NP2600SAMCT3G boasts a low on-resistance, which reduces power loss and improves overall efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and swift response times.
  • Enhanced Thermal Performance: The device is encapsulated in a compact package that enhances its thermal performance, allowing it to operate reliably over a broad temperature range.
  • Robust Design: The MOSFET is designed to withstand high levels of stress, both electrical and thermal, making it suitable for challenging operating conditions.

Applications

The NP2600SAMCT3G is designed for a diverse range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • LED lighting solutions

Product Specifications

The NP2600SAMCT3G features the following specifications:

  • Voltage Rating: The device operates at a drain-source voltage (Vds) that ensures compatibility with various circuit designs.
  • Current Rating: It is capable of handling a continuous drain current (Id), providing ample current for a multitude of applications.
  • Package: Housed in a surface-mount package, the NP2600SAMCT3G is designed for easy integration into PCBs, facilitating automated assembly processes.

ON Semiconductor's commitment to quality and performance is evident in the NP2600SAMCT3G N-channel Power MOSFET. With its combination of features, it stands out as a reliable and efficient component for any power management or switching task.

You May Also Be Interested in

ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2834 $116.1940
635+ $0.2744 $174.2440
870+ $0.2657 $231.1590
1,125+ $0.2568 $288.9000
1,510+ $0.2302 $347.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess