EN
  • EN
  • DE

SMCJ51AE3/TR13

Part No SMCJ51AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 82.4V
Current - Peak Pulse (10/1000µs) 18.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ51
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299242-SMCJ51AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ51AE3/TR13 CAD Model

Description

Introducing the SMCJ51AE3/TR13 from Microchip Technology

The SMCJ51AE3/TR13 is a high-quality transient voltage suppressor (TVS) diode, expertly manufactured by Microchip Technology, a leader in the electronic components industry. This robust component is specifically designed to protect sensitive electronic equipment from voltage spikes and transients, ensuring your devices operate reliably and continuously.

Key Features

  • Stand-off Voltage: The SMCJ51AE3/TR13 offers a stand-off voltage of 51V, providing a reliable barrier against overvoltage conditions.
  • Peak Pulse Power: With a peak pulse power of 1500 Watts (at 10/1000μs waveform), this TVS diode is capable of handling significant power surges, safeguarding your circuits from damage.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, ensuring minimal voltage drop during a surge event and maintaining the integrity of the protected component.
  • Uni-directional Protection: As a uni-directional TVS diode, the SMCJ51AE3/TR13 provides protection in one direction, making it ideal for DC power applications where specific line polarity is maintained.
  • Package: The device comes in a DO-214AB package, also known as an SMC package, which is known for its compact size and durability, making it suitable for high-density circuit board designs.
  • RoHS Compliant: In alignment with environmental standards, the SMCJ51AE3/TR13 is RoHS compliant, meaning it is free from hazardous substances, making it a responsible choice for both manufacturers and the environment.

Applications

The SMCJ51AE3/TR13 is ideal for a variety of applications where transient voltage protection is critical. These include:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems including mobile phones and networking devices
  • Industrial control systems
  • Power supply units
  • Automotive electronics where reliability under harsh conditions is essential

In summary, the SMCJ51AE3/TR13 from Microchip Technology is a versatile and reliable solution for protecting electronic devices from voltage transients. Its robust design and high surge capability make it an excellent choice for a wide range of applications where durability and long-term reliability are paramount.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess