EN
  • EN
  • DE

P6SMB75CAT3G

Part No P6SMB75CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 64.1VWM 103VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 64.1V
Minimum Breakdown Voltage 71.3V
Max Clamping Voltage 103V
Peak Pulse Current(Ippm) 5.8A
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 140pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1086031-P6SMB75CAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6SMB75CAT3G CAD Model

Description

ON Semiconductor P6SMB75CAT3G TVS Diode

The ON Semiconductor P6SMB75CAT3G is a robust Transient Voltage Suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is specifically engineered to safeguard components in the event of overvoltage incidents, ensuring the reliability and longevity of your electronic devices.

Key Features

  • Stand-Off Voltage: The P6SMB75CAT3G offers a stand-off voltage of 75V, which means it can tolerate voltages up to this level without conducting significant current to ground, thereby protecting the circuit.
  • Peak Pulse Power: With a peak pulse power rating of 600W for 10/1000μs waveform, this diode can handle substantial power surges, providing excellent transient protection.
  • Low Leakage: It has a low leakage current, ensuring that it does not affect the normal operation of the circuit by introducing an unnecessary current path when the voltage is below the clamping level.
  • Fast Response Time: The diode's response time to transient events is typically less than 1 picosecond from 0V to BV min, offering immediate protection against voltage spikes.
  • Package: The P6SMB75CAT3G comes in a compact SMB package, which is ideal for space-constrained applications while providing excellent thermal and electrical performance.

Applications

  • Protection of I/O Interfaces
  • Vcc Bus and other vulnerable circuits
  • Telecommunications devices
  • Power supply units
  • Consumer electronics

The P6SMB75CAT3G is a versatile TVS diode that offers a combination of high surge capability, fast response time, and low clamping voltage, making it an excellent choice for a wide range of applications. Whether you're designing a new piece of consumer electronics or looking to retrofit existing equipment for better surge protection, the P6SMB75CAT3G from ON Semiconductor is a reliable and cost-effective solution.

By integrating the P6SMB75CAT3G into your designs, you can rest assured that your products are shielded against the damaging effects of electrical transients, maintaining performance and extending their operational lifespan.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess