EN
  • EN
  • DE

STGIPQ4C60T-HZ

Part No STGIPQ4C60T-HZ
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM NANO 2ND SERIES IPM, 3-PH / Power Driver Module IGBT 3 Phase Inverter 600 V 6 A 26-PowerDIP Module (0.846", 21.48mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM nano - 2nd
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 6 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-STGIPQ4C60T-HZ
Standard Package 360
Win Source Part Number 1028599-STGIPQ4C60T-HZ
Ultra Librarian 3D Model Ultra Librarian STGIPQ4C60T-HZ CAD Model

Description

STGIPQ4C60T-HZ - Intelligent Power Module from STMicroelectronics

The STGIPQ4C60T-HZ is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced power module is specifically engineered to deliver high-efficiency and reliability in motor drive applications. Its compact design and integrated features make it an ideal choice for a variety of industrial, consumer, and automotive applications where space and power efficiency are critical.

Key Features:

  • Integrated Design: The STGIPQ4C60T-HZ combines advanced IGBTs with freewheeling diodes in a single package, which simplifies the design and reduces the overall footprint of the power electronics system.
  • High Voltage Rating: With a maximum operating voltage of 600V, this IPM can handle a wide range of applications that require high voltage operation, ensuring versatility across different market segments.
  • High Current Capability: The device is capable of delivering up to 15A of continuous collector current (IC), making it suitable for driving medium-power motors.
  • Over-temperature Protection: An integrated temperature sensor provides over-temperature protection, enhancing the safety and longevity of the module.
  • Short-circuit Rated IGBTs: The IGBTs within the module are rated for short-circuit, offering robust performance under fault conditions.
  • Optimized Switching Characteristics: The module is designed for low switching losses, improving overall system efficiency.
  • Isolation: Electrical isolation between the power and control circuits is provided within the module, which is critical for safety and noise immunity.

Applications:

  • AC motor drives
  • Washing machines
  • Refrigerators
  • Fans and blowers
  • Other home appliances
  • Industrial automation systems

The STGIPQ4C60T-HZ is designed to offer a high level of integration, which reduces the complexity and time-to-market for designers working on motor control applications. Its robustness, combined with STMicroelectronics' reputation for quality and performance, makes it a reliable choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 25A 27SPMBA
Lowest to $19.9850
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPMCC
Lowest to $22.7916
Fairchild/ON Semiconductor
Lowest to $22.8494
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.2A SPM23
Lowest to $7.6854

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess