EN
  • EN
  • DE

SMP30-180

Part No SMP30-180
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 180V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 240V
Voltage - Off State 180V
Current - Peak Pulse (8/20μs) 70A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098582-SMP30-180
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP30-180 CAD Model

Description

STMicroelectronics SMP30-180: A Robust Power Rectifier

The SMP30-180 is a high-performance power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is engineered to meet the demanding requirements of high-efficiency power conversion systems.

Key Features

  • High Junction Temperature: The SMP30-180 is characterized by a high maximum operating junction temperature, providing reliability in high-temperature environments.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances the overall efficiency of power systems by reducing thermal losses and improving power conversion rates.
  • High Surge Current Capability: With its robust design, the SMP30-180 can withstand high surge currents, ensuring durability and stability in applications with transient overloads.
  • Guard Ring for Overvoltage Protection: The device includes a guard ring designed for enhanced ruggedness and long-term reliability, offering protection against overvoltage events.

Applications

The SMP30-180 is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Power management functions

Technical Specifications

The device boasts an impressive set of technical specifications:

  • Average Forward Current: 30 A
  • Repetitive Peak Reverse Voltage: 180 V
  • Operating Junction Temperature Range: -40°C to +175°C
  • Package: TO-220AB, providing a compact footprint with easy mounting capabilities.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The SMP30-180 complies with the RoHS directive and is free from environmentally harmful substances. It is also supported by ST's longevity program, ensuring supply continuity for design engineers.

Whether for industrial, automotive, or consumer applications, the SMP30-180 from STMicroelectronics represents a reliable and efficient solution for your power rectification needs.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
ON Semiconductor
THYRISTOR 140V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess