EN
  • EN
  • DE
  • IT

TISP4G024L1WR-S

Part No TISP4G024L1WR-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description THYRISTOR 24V 30A SOT23-6 / 24V Off-State 30 A Ipp TVS Thyristor SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Bourns Inc.
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 30V
Voltage - Off State 24V
Current - Peak Pulse (8/20µs) 30 A
Current - Hold (Ih) 40 mA
Number of Elements 1
Capacitance 3pF
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TISP4G
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 899640-TISP4G024L1WR-S
Ultra Librarian 3D Model Ultra Librarian TISP4G024L1WR-S CAD Model

Description

The TISP4G024L1WR-S is a thyristor-type TVS diode designed for circuit protection against transient voltage events.

  • Voltage Off State: 24V
  • Voltage Breakover: 30V
  • Capacitance: 3pF
  • Package: SOT-23-6
  • Mounting Type: Surface Mountable
  • Peak Pulse Current: 30A
  • Hold Current: 40mA
  • Manufacturer: Bourns Inc.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 2
Lowest to $24.8986
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T2 2
Lowest to $62.9750
IXYS
MOD THYRISTOR DUAL 1200V TO240AA
Need more? Email Us
Bourns Inc.
THYRISTOR 24V 30A SOT23-6 / 24V Off-State 30 A Ipp TVS Thyristor SOT-23-6
Lowest to $4.8511
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
SanRex Corporation
THYRISTOR MODULE 300V 80A
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 4
Lowest to $26.0571
IXYS
MOD THYRISTOR/DIODE 1600V Y4-M6 / SCR Module 1.6 kV 340 A Series Connection - SCR/Diode Chassis Mount Y4-M6
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8511 $67.9154
33+ $3.9804 $131.3532
51+ $3.8563 $196.6713
70+ $3.7307 $261.1490
90+ $3.6065 $324.5850
120+ $3.2340 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess