EN
  • EN
  • DE
  • IT

PWB80A30

Part No PWB80A30
Manufacturer SanRex Corporation
Catalog TVS - Thyristors
Description THYRISTOR MODULE 300V 80A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr SanRex Corporation
Series -
Package Tray
Product Status Active
Structure Bridge, 3-Phase - All SCRs
Number of SCRs, Diodes 3 SCRs
Voltage - Off State 300 V
Current - On State (It (AV)) (Max) 80 A
Current - On State (It (RMS)) (Max) 125 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 2280A, 2500A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -30°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0040
Win Source Part Number 1379539-PWB80A30
Ultra Librarian 3D Model Ultra Librarian PWB80A30 CAD Model

Description

The SanRex Corporation PWB80A30 is a thyristor SCR (Silicon Controlled Rectifier) module from SanRex Corporation.

  • Temperature Range: -30°C to 150°C
  • Voltage Off State: 300V
  • Current On State: 80A (max)
  • Structure: Bridge, 3-Phase
  • Packaging: Tray
  • Product Status: Active

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 1
Lowest to $34.6548
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 1
Lowest to $37.9298
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
THYRISTOR OVP DO-214AC SMAJ / Off-State Ipp TVS Thyristor
Need more? Email Us
IXYS
MOD THYRISTOR DUAL 1200V TO240AA
Need more? Email Us
IXYS
MOD THYRISTOR/DIODE 1600V Y4-M6 / SCR Module 1.6 kV 340 A Series Connection - SCR/Diode Chassis Mount Y4-M6
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules L2 2
Lowest to $53.3053
Littelfuse Inc.
THYRISTOR DO214AA / Off-State Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess