EN
  • EN
  • DE

LT1614CS8

Part No LT1614CS8
Manufacturer Linear Technology
Description Inverting 600kHz Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205945-LT1614CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1614CS8 CAD Model

Description

The LT1614CS8 is a high-efficiency, monolithic synchronous step-up DC/DC converter that has been meticulously designed by Linear Technology to cater to a wide array of voltage-boosting applications. This versatile component is housed in a compact SO-8 package, making it an ideal solution for space-constrained designs.

Key Features

  • High Switching Frequency: The LT1614CS8 operates at a high switching frequency of 1.4MHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • High Efficiency: With efficiencies up to 96%, this converter ensures maximum battery life and minimal heat generation, making it suitable for portable and battery-powered applications.
  • Wide Input Voltage Range: The device can operate from an input voltage as low as 1.1V, making it perfect for applications powered by a single cell lithium-ion battery or multiple alkaline/NiMH cells.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to a maximum determined by the duty cycle limit and can go as high as 34V, providing flexibility across various applications.
  • Low Quiescent Current: It has a low quiescent current of 200µA, which contributes to its high efficiency, especially in light-load conditions.
  • Synchronous Rectification: The inclusion of an internal synchronous rectifier significantly improves efficiency by eliminating the diode drop associated with traditional non-synchronous designs.
  • Soft-Start Function: The soft-start feature limits the inrush current during startup, providing a controlled voltage ramp that is essential for preventing system stress.

Applications

The LT1614CS8 is ideal for a broad spectrum of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Medical Devices
  • Wireless Modems
  • Handheld Instruments

In summary, the LT1614CS8 from Linear Technology is a feature-rich, high-performance step-up converter that offers a versatile power solution for designers looking to enhance the efficiency and functionality of their portable and battery-operated devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3460 $58.6500
60+ $1.9251 $115.5060
93+ $1.8649 $173.4357
128+ $1.8047 $231.0016
166+ $1.7445 $289.5870
222+ $1.5641 $347.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess