Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 300μV
Supply Current 205μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 2.5V ~ 44V, ±1.25V ~ 22V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number LT1639
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1206012-LT1639HS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LT1639HS CAD Model

Description

The LT1639HS is a high-performance operational amplifier (op amp) from Linear Technology, designed to provide designers with a robust and versatile solution for a wide range of applications. This op amp features rail-to-rail output swing, which allows for maximum dynamic range, making it ideal for single-supply operations as well as dual supplies up to ±15V.

Key Features:

  • Rail-to-Rail Output Swing: The LT1639HS can swing its output voltage from the negative rail to within millivolts of the positive supply, ensuring maximum dynamic range in your circuit designs.
  • Low Power Consumption: With its low quiescent current, the LT1639HS is suitable for battery-powered devices and other power-sensitive applications.
  • Wide Supply Range: It operates with a supply range from 2.7V to 36V, or ±1.35V to ±18V for dual supply configurations, providing flexibility in various operating conditions.
  • High Output Drive: Capable of driving loads as low as 600Ω, the LT1639HS can be used in applications that require a considerable amount of output current.
  • Fast Slew Rate: With a slew rate of 0.45V/μs, this op amp is able to respond quickly to changes in the input signal, making it suitable for fast signal processing tasks.

Applications:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Systems
  • Portable Test Equipment

The LT1639HS is available in a compact surface-mount package, ensuring it can be integrated into space-constrained designs. Its robustness is further enhanced by its extended temperature range, making it suitable for industrial applications where temperatures can be demanding.

With its combination of features, the LT1639HS from Linear Technology is an excellent choice for design engineers looking for a low power, high-performance op amp that does not compromise on versatility or reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to €17.7938
ECAD model for LME49880MR/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to €11.3906
ECAD model for LMH6551MA/NOPB
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-020E/CHYVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to €4.0031
ECAD model for MCP634T-E/ST
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.0753 €48.9034
28+ €3.3438 €93.6266
43+ €3.2393 €139.2892
58+ €3.1349 €181.8214
75+ €3.0303 €227.2747
101+ €2.7169 €274.4022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,383 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention