EN
  • EN
  • DE

LME49880MR/NOPB

Part No LME49880MR/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Overture
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Audio
Number of Circuits 2
SR - Slew Rate 17 V/μs
GBP - Gain Bandwidth Product 25MHz
Current - Input Bias 5pA
Voltage - Input Offset 5mV
Operating Supply Current 14mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±5 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 779431-LME49880MR/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LME49880MR/NOPB CAD Model

Description

The LME49880MR/NOPB is a high-fidelity audio operational amplifier designed and manufactured by Texas Instruments. This op-amp is part of TI's LME audio series, which are known for their high performance and are specifically designed to meet the demanding requirements of high-quality audio systems.

This particular model, the LME49880MR/NOPB, comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications. It features ultra-low distortion and low noise, which are essential for professional audio equipment, high-end consumer products, and audiophile-grade applications.

Key Features:

  • Ultra-Low Distortion: The LME49880MR/NOPB boasts an outstanding Total Harmonic Distortion plus Noise (THD+N) figure, which ensures the audio signal is amplified with minimal alteration or coloration.
  • Low Noise: With its low noise density, this op-amp preserves the integrity of the audio signal, resulting in a clear and detailed sound reproduction.
  • High Slew Rate: A high slew rate allows the LME49880MR/NOPB to handle rapid changes in input signals without distortion, making it suitable for high-performance audio applications.
  • Wide Bandwidth: The device offers a wide bandwidth to accommodate a broad range of audio frequencies without compromising signal quality.
  • Stable with High Capacitive Loads: It is designed to be stable even when driving high capacitive loads, which is often a challenge for audio amplifiers.

The LME49880MR/NOPB is also notable for its robust power supply rejection ratio (PSRR) and output short-circuit protection, which contribute to its reliability and durability in a variety of audio applications. Its lead-free and RoHS-compliant construction makes it an environmentally friendly choice for manufacturers and DIY enthusiasts alike.

Whether you're designing a high-end audio amplifier, a sophisticated preamp, or any other audio application where sound quality is paramount, the LME49880MR/NOPB from Texas Instruments is an excellent choice that delivers professional-grade performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4951 $52.4853
7+ $14.3550 $100.4850
11+ $13.9064 $152.9704
15+ $13.4578 $201.8670
20+ $13.0092 $260.1840
26+ $11.6634 $303.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess