EN
  • EN
  • DE

LT1640ALCS8

Part No LT1640ALCS8
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206014-LT1640ALCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640ALCS8 CAD Model

Description

Product Overview: LT1640ALCS8 from Linear Technology

The LT1640ALCS8 is a highly integrated circuit designed by Linear Technology, now part of Analog Devices, that serves as a Negative Voltage Hot Swap Controller. This advanced component is engineered to allow the safe insertion and removal of boards in a live backplane. The device operates with a supply voltage range of -10.8V to -80V, making it versatile for various applications in negative supply environments.

Key Features

  • Voltage Range: The LT1640ALCS8 can handle a wide supply voltage range from -10.8V to -80V, which is essential for systems that operate with high negative voltages.
  • Circuit Protection: It includes an adjustable circuit breaker function that protects against overcurrent conditions, ensuring the longevity and reliability of the system.
  • Adjustable Timer: The device features an adjustable timer for controlling the fault timeout period, providing flexibility in managing how the system responds to fault conditions.
  • Status Indicators: It offers a status flag that indicates when a fault has occurred, aiding in diagnostics and system monitoring.
  • Gate Drive: The LT1640ALCS8 provides a gate drive for an external N-channel MOSFET, allowing for efficient control of the power flow during hot swapping.

Applications

The LT1640ALCS8 is ideal for a range of applications, especially where negative supply voltages are prevalent. These include:

  • Telecommunications Systems
  • Industrial Controls
  • Datacom Infrastructure
  • Network Equipment
  • High Availability Servers

Package and Quality

The device is available in an 8-lead SO package, offering a compact solution for space-constrained applications. The LT1640ALCS8 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperatures. Linear Technology's commitment to high-quality standards means that this Hot Swap Controller is designed to meet the rigorous demands of industrial and commercial applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0222 $50.5550
61+ $1.6592 $101.2112
94+ $1.6074 $151.0956
129+ $1.5555 $200.6595
167+ $1.5037 $251.1179
223+ $1.3481 $300.6263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,075 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess