EN
  • EN
  • DE

LT1640LIS8#TR

Part No LT1640LIS8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739462-LT1640LIS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640LIS8#TR CAD Model

Description

The LT1640LIS8#TR is a sophisticated negative voltage hot swap controller designed by Linear Technology, a leader in the field of analog integrated circuits. This compact and efficient device is engineered to allow the safe insertion and removal of electronic cards from a live backplane or negative supply bus without causing any disruption to the existing system.

Key Features

  • Integrated Fault Protection: The LT1640LIS8#TR comes with built-in overcurrent and overtemperature protection, ensuring the safety of both the electronic card and the system during hot-swap events.
  • Adjustable Current Limit: Users can set the desired current limit through an external resistor, providing flexibility for a wide range of applications and preventing damage caused by overcurrent conditions.
  • Gate Voltage Clamping: The controller effectively clamps the gate voltage of the external N-channel MOSFET to protect the device and ensure smooth operation.
  • Undervoltage Lockout: This feature prevents the system from operating at dangerously low voltages, which could otherwise lead to erratic behavior or damage to the components.
  • Compact Package: The LT1640LIS8#TR is offered in an 8-lead SOIC package, making it suitable for space-constrained applications.

Applications

The LT1640LIS8#TR is an ideal choice for a variety of applications that require precise control over the insertion and removal of boards. Some common uses include:

  • Datacom and Telecom Systems
  • Industrial Controls
  • Network Routers and Switches
  • Server Hot Swap Supplies

Product Summary

Linear Technology's LT1640LIS8#TR negative voltage hot swap controller is a high-performance solution for managing the hot swapping of boards in a negative voltage environment. Its robust protection features and compact design make it an excellent choice for ensuring system integrity and reliability. Whether used in data centers, industrial settings, or communication systems, the LT1640LIS8#TR delivers the performance and safety needed for seamless system maintenance and upgrades.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2171 $62.6052
27+ $4.2816 $115.6032
42+ $4.1476 $174.1992
58+ $4.0136 $232.7888
75+ $3.8796 $290.9700
100+ $3.4789 $347.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess