EN
  • EN
  • DE

LT1641-1CS8

Part No LT1641-1CS8
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0639+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724704-LT1641-1CS8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1641-1CS8 CAD Model

Description

The LT1641-1CS8 from Linear Technology is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in an 8-lead SOIC package and offers a range of features to ensure the protection of both the electronic system and the user during hot swapping operations.

Key Features:

  • Adjustable Overcurrent Protection: The LT1641-1CS8 offers an adjustable current limit, which can be set according to the needs of the specific application, ensuring that devices connected to the backplane are safeguarded against overcurrent conditions.
  • Programmable Timer: A programmable timer allows users to set the fault timer to a desired duration, providing flexibility in controlling the response to overcurrent or overvoltage events.
  • Voltage Monitoring: The controller monitors the supply voltage and ensures that the electronic components are protected from voltage transients and steady-state overvoltages, thus preserving the integrity of the system.
  • Gate Drive for External N-Channel MOSFET: The LT1641-1CS8 drives an external N-channel MOSFET, which acts as a switch controlling the power delivery to the load, offering a high level of control and protection.
  • Automatic Retry or Latch Off: After a fault condition, the controller can be configured for either automatic retry, which will attempt to re-engage the load after a fault, or latch off, which requires manual intervention to reset the system.
  • Undervoltage Lockout: The undervoltage lockout feature ensures that the controller remains off until the supply voltage reaches an acceptable level, preventing system malfunctions due to insufficient power.

Applications:

The LT1641-1CS8 is ideal for a variety of applications that require hot swap capability, including:

  • Network Servers and Routers
  • Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

With its robust feature set and reliable performance, the LT1641-1CS8 hot swap controller is an essential component for systems that demand seamless and secure hot swapping functionality.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3500 $64.3500
2+ $52.8000 $105.6000
3+ $51.1500 $153.4500
5+ $49.5000 $247.5000
6+ $47.8500 $287.1000
7+ $42.9000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess