EN
  • EN
  • DE

LT1641IS8

Part No LT1641IS8
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206021-LT1641IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1641IS8 CAD Model

Description

Product Overview: LT1641IS8 - Linear Technology

The LT1641IS8 is a significant addition to Linear Technology's portfolio of power management solutions. Designed for versatility, the LT1641IS8 is a hot swap controller that enables safe board insertion and removal from a live backplane. Packaged in a compact SO-8 form factor, this device is engineered to control the inrush current to hot-swappable cards, preventing glitches on the power supply rail and protecting both the card and the backplane from the adverse effects of large current transients.

Key Features

  • Adjustable Current Limit: The LT1641IS8 features an adjustable current limit function, allowing for precise control over the inrush current, thereby providing flexibility to accommodate various application requirements.
  • Overcurrent Protection: With its robust overcurrent protection, this hot swap controller ensures that the system remains safe even under fault conditions, preventing damage to the components.
  • High Voltage Operation: The device is capable of operating at high voltages, making it suitable for systems that require a wide input voltage range.
  • Gate Voltage Clamping: The internal gate voltage clamping protects the external N-channel MOSFET from over-voltage, ensuring long-term reliability.
  • SO-8 Package: Its small footprint SO-8 package allows for efficient use of board space, making it ideal for compact systems.

Applications

The LT1641IS8 is designed to be used in a variety of applications where hot swap functionality is needed. This includes:

  • RAID Systems
  • Network Routers and Switches
  • Servers
  • Telecommunications Equipment
  • Industrial Systems

Conclusion

Overall, the LT1641IS8 from Linear Technology stands out as a reliable and efficient solution for power management in hot swap applications. Its adjustable current limit, overcurrent protection, and high voltage operation make it a versatile choice for designers looking to enhance system safety and maintainability. Whether used in data centers, communication infrastructure, or industrial platforms, the LT1641IS8 provides the control and protection necessary for seamless operation.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess