Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 118153-LT1720CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1720CMS8#PBF CAD Model

Description

The LT1720CMS8#PBF is a high-performance, dual comparator, designed by Linear Technology to offer fast and precise voltage comparison capabilities. This device is particularly well-suited for systems that require high-speed signal processing, such as data communication, test equipment, and pulse generators. Its robust design ensures reliable operation even in demanding environments.

Key Features

  • Fast Response Time: The LT1720 boasts a rapid response time of 4.5ns with a 5mV overdrive, making it one of the fastest comparators in its class.
  • Low Power Consumption: Despite its speed, the device is designed to be power-efficient, which is critical for battery-powered and portable applications.
  • Dual Comparator: This product features two independent comparator channels, which can be used simultaneously for different functions within a circuit.
  • Input Voltage Range: The input voltage range extends from the negative supply to 1.2V below the positive supply, providing great flexibility in various applications.
  • Output Stage: The push-pull TTL/CMOS compatible output stage of the LT1720CMS8#PBF can drive loads directly without pull-up resistors, simplifying design and reducing component count.
  • Supply Voltage Range: It operates from a 2.7V to 7V supply, accommodating a wide range of power sources.
  • Robust Package: The device comes in an MSOP-8 package, offering a compact footprint for space-constrained applications.

Applications

The LT1720CMS8#PBF is versatile and can be used in a variety of applications, including:

  • High-speed data communication
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits
  • IR receivers

Conclusion

Linear Technology's LT1720CMS8#PBF is an excellent choice for designers looking for a high-speed, reliable, and power-efficient dual comparator. Its combination of speed, low power usage, and dual functionality make it a versatile component for a wide array of electronic applications. Whether you're designing a sophisticated communication system or a simple pulse generator, the LT1720CMS8#PBF is a component that can meet and exceed your circuit design requirements.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9196 $51.6784
10+ $10.6007 $106.0070
15+ $10.2694 $154.0410
21+ $9.9382 $208.7022
27+ $9.6069 $259.3863
35+ $8.6131 $301.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,406 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention