EN
  • EN
  • DE

LT1777CS

Part No LT1777CS
Manufacturer Linear Technology
Description Low Noise Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206192-LT1777CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1777CS CAD Model

Description

The LT1777CS is a versatile and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide array of power management needs. This component is ideal for applications requiring a compact, high-efficiency power solution with a robust feature set.

Key Features

  • High Efficiency: Capable of converting input voltages up to 25V down to a lower output voltage with efficiency levels that can exceed 90%, the LT1777CS ensures minimal power loss in your system.
  • Adjustable Output: The output voltage can be set from 1.25V to 20V, providing flexibility across various designs and applications.
  • Stable Operation: With a fixed frequency of 500kHz, the regulator allows for a predictable performance and the use of small, low-cost inductors and capacitors, resulting in a compact power supply design.
  • Current Mode Control: This feature offers excellent line and load transient response, simplifying loop compensation and ensuring stable operation under a wide range of conditions.
  • Low Dropout Operation: The LT1777CS's low dropout operation is ideal for applications where the input voltage is very close to the output voltage, enhancing efficiency even further.

Applications

The LT1777CS is well-suited for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Portable electronics
  • Industrial power supplies
  • Automotive systems
  • Embedded systems

Package and Reliability

Packaged in a thermally efficient SOIC-8, the LT1777CS is designed to operate over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions. With built-in thermal shutdown, overcurrent protection, and the ability to withstand rugged environments, the LT1777CS is a durable choice for your power regulation needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,304 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess