EN
  • EN
  • DE

LT1777IS

Part No LT1777IS
Manufacturer Linear Technology
Description Low Noise Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206193-LT1777IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1777IS CAD Model

Description

Linear Technology's LT1777IS - Efficient, Low Voltage Step-Down Switching Regulator

The LT1777IS is a high-performance step-down switching regulator from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This compact and versatile component is suitable for portable devices, embedded systems, and any other applications requiring a low voltage, high-efficiency power supply.

Key Features:

  • Wide Input Voltage Range: The LT1777IS operates with an input voltage range from 2.5V to 16V, making it flexible for use with various power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V up to the input voltage level, providing a customizable solution for diverse power requirements.
  • High Efficiency: With an efficiency of up to 95%, the LT1777IS minimizes power loss and heat generation, making it ideal for energy-sensitive applications.
  • Low Dropout Operation: The regulator maintains its performance even with minimal difference between input and output voltages, ensuring reliable operation under varying conditions.
  • Stable with Low ESR Capacitors: The LT1777IS remains stable with low equivalent series resistance (ESR) output capacitors, which can improve performance and reduce noise.

Protection Features:

  • Current Limiting: In-built current limiting protects the device against overload and short-circuit conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents damage from overheating.

The LT1777IS is available in a compact SO-8 package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C. Whether you're designing a battery-operated device, a power supply for sensors, or a distributed power system, the LT1777IS provides a highly efficient, reliable, and user-friendly solution.

Applications:

  • Portable Electronics
  • Embedded Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Automotive Electronics

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess