EN
  • EN
  • DE

LT1782CS6

Part No LT1782CS6
Manufacturer Linear Technology
Description Micropower, Over-The-Top SOT-23, Rail-to-Rail Input and Output Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206202-LT1782CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1782CS6 CAD Model

Description

The LT1782CS6 is a compact, high-performance operational amplifier (op amp) from Linear Technology, designed to address the needs of various applications requiring precision and low power consumption. This op amp is well-suited for battery-powered devices, portable equipment, and other systems where power efficiency is crucial.

Key Features:

  • Rail-to-Rail Input and Output: The LT1782CS6 is capable of operating with input and output signals that extend to the supply rails, providing increased dynamic range in a single supply operation.
  • Low Power Consumption: With a supply current of just 20μA per amplifier, this op amp is an excellent choice for power-sensitive applications.
  • Wide Supply Range: The device can operate from a single supply voltage ranging from 2.5V to 12.6V, or dual supplies of ±1.25V to ±6.3V, providing versatility in various circuit configurations.
  • High Output Drive: Despite its low power consumption, the LT1782CS6 can drive up to 18mA of output current, making it suitable for driving heavier loads when necessary.
  • Low Offset Voltage: The precision of the LT1782CS6 is enhanced by its low offset voltage, which is typically 375μV, ensuring accuracy in measurement and control systems.
  • Picoampere Input Bias Current: The extremely low input bias current, typically 20pA, makes this op amp ideal for high impedance sensor applications.
    • Applications:

      • Portable Medical Devices
      • Battery-Powered Instruments
      • Sensor Amplifiers
      • Data Acquisition Systems
      • Active Filters
      • Notebooks and PDAs

      The LT1782CS6 comes in a compact SOT-23 6-lead package, which is conducive to space-constrained designs. Its combination of features makes it an excellent choice for designers seeking an op amp that balances power efficiency with precision performance. Whether used in an instrumentation amplifier configuration or as a buffer, the LT1782CS6 delivers reliable and consistent performance in a variety of settings.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1280 $57.7920
35+ $3.3876 $118.5660
53+ $3.2814 $173.9142
73+ $3.1763 $231.8699
95+ $3.0700 $291.6500
126+ $2.7524 $346.8024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess