Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 25V
Output Voltage 0.79V
Output Voltage MAX 24.25V
Output Current 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780752-LT1913EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1913
Introduction Date December 03, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1913EDD#PBF CAD Model

Description

The LT1913EDD#PBF is a robust and versatile DC/DC converter integrated circuit brought to you by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is designed to accommodate a wide range of power supply applications, including those requiring a step-down (buck) converter topology.

Key Features:

  • Wide Input Voltage Range: The LT1913EDD#PBF operates over a broad input voltage range from 3.6V to 25V, making it suitable for a variety of sources, including single-cell to multi-cell batteries, automotive inputs, and industrial supplies.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V up to nearly the input voltage, providing flexibility in designing power supplies for different voltage requirements.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss during the voltage conversion process, making it ideal for portable and energy-sensitive applications.
  • Low Dropout Operation: The LT1913EDD#PBF can operate with minimal difference between input and output voltages, which is beneficial when the input supply is limited.
  • Robust Thermal Performance: Housed in a 10-lead DFN package, the device is designed for optimal thermal performance, ensuring reliability and longevity even in challenging thermal environments.

Applications:

The LT1913EDD#PBF is well-suited for a range of applications, including but not limited to:

  • Portable electronics
  • Automotive systems
  • Industrial power supplies
  • Point-of-load conversions
  • Distributed power systems

Quality and Reliability:

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT1913EDD#PBF is no exception and is manufactured to provide consistent performance over its operational lifespan, backed by rigorous testing and quality control processes.

Ordering Information:

The LT1913EDD#PBF is available for order with the standard Linear Technology packaging and quality assurance. For detailed specifications, technical documentation, and ordering options, please refer to the official Linear Technology product page or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to €2.2825
ECAD model for IR3802AMTRPBF
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to €19.7986
ECAD model for LT1765ES8#TRPBF
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to €1.1141
ECAD model for TPS56C215RNNR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to €3.5427
ECAD model for MP2305DS-LF
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to €4.7279
ECAD model for ISL8036IRZ-T
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T
Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to €7.4460
ECAD model for LM2598SX-ADJ
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to €0.3905
ECAD model for LM2575-5.0YN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €10.2184 €51.0920
13+ €8.3843 €108.9960
19+ €8.1223 €154.3241
26+ €7.8603 €204.3686
34+ €7.5983 €258.3437
45+ €6.8124 €306.5573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention