EN
  • EN
  • DE

LT1933HS6

Part No LT1933HS6
Manufacturer Linear Technology
Description 600mA, 500kHz Step-Down Switching Regulator in SOT-23 and DFN Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206388-LT1933HS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1933HS6 CAD Model

Description

The LT1933HS6 is a compact, high-efficiency, step-down DC/DC converter produced by Linear Technology, a company known for its high-performance analog integrated circuits. This regulator is designed to be a versatile solution for portable and space-constrained applications requiring efficient power conversion.

Key Features:

  • Adjustable Output Voltage: The LT1933HS6 allows users to set the output voltage from 1.25V to V<sub>IN with a single external resistor, providing flexibility for various design requirements.
  • Wide Input Voltage Range: With an input voltage range of 3.3V to 40V, it is suitable for a variety of input sources, including single-cell Li-Ion batteries or automotive inputs.
  • High Efficiency: The device can deliver efficiencies up to 85%, which helps in reducing power loss and improving battery life in portable applications.
  • Low Quiescent Current: Its low quiescent current of 40µA (typical) makes it ideal for battery-powered applications, contributing to extended operation time.
  • High Switching Frequency: The 1.2MHz fixed frequency operation allows for the use of small inductors and capacitors, resulting in a compact power supply design.
  • Thermal Protection: The LT1933HS6 includes thermal shutdown, protecting the device from damage due to overheating.
  • Robust Package: Housed in a small 6-lead SOT-23 package, it is designed for space-limited applications while providing robust protection against harsh environments.

Applications:

The LT1933HS6 is suitable for a wide range of applications, including:

  • Portable Instruments
  • Battery-Powered Systems
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Satellite and Telecom Power Systems

With its combination of features, the LT1933HS6 from Linear Technology is an excellent choice for designers looking for a small, efficient, and reliable step-down regulator for their power conversion needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1373 $56.9611
15+ $6.6768 $100.1520
24+ $6.4682 $155.2368
32+ $6.2595 $200.3040
42+ $6.0509 $254.1378
56+ $5.4249 $303.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess