EN
  • EN
  • DE

LT1943EFE

Part No LT1943EFE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Current Quad Output Regulator for TFT LCD Panels
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302749-LT1943EFE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1943EFE CAD Model

Description

The LT1943EFE from Linear Technology is a highly versatile quad output step-down switching regulator designed to cater to a wide range of applications that require multiple supply voltages. This compact, integrated solution is perfect for systems that demand efficient power distribution from a single input source.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 25V, making it suitable for a variety of input sources, including standard 5V, 12V, and 24V rails.
  • Adjustable Output Voltages: Each of the four outputs can be independently set to voltages as low as 0.8V, allowing for great flexibility in powering different components of a system.
  • High Efficiency: With its internal 2A switches, the LT1943EFE can deliver efficiency up to 95%, ensuring minimal heat generation and optimal battery life for portable devices.
  • Synchronous Rectification: The use of synchronous rectification means that the LT1943EFE provides improved efficiency over a wide load range.
  • Independent Shutdown and Soft-Start: Each channel has independent shutdown and soft-start functions, providing designers with control over power sequencing.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding your system from potential damage.
  • Compact Package: The LT1943EFE comes in a 20-lead TSSOP package with exposed pad for enhanced thermal performance, making it ideal for space-constrained applications.

Applications:

The LT1943EFE is a perfect solution for a variety of multi-rail systems, including:

  • Portable Instruments
  • Industrial Equipment
  • Automotive Electronics
  • Telecommunications Infrastructure
  • DSL and Cable Modems
  • Networking Equipment

In summary, the LT1943EFE from Linear Technology is a reliable and efficient choice for designers who require a compact, quad output power supply solution. Its flexibility in input voltage and output configuration, combined with robust protection features, make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess