Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953523-SLBEU
Series *
Ultra Librarian 3D Model Ultra Librarian SLBEU CAD Model

Description

The Intel SLBEU, also known as the Intel Xeon E5-2620, is a server processor designed for entry-level to mid-range server and workstation applications. As part of the Sandy Bridge-EP family, it provides a balance of performance and power efficiency, suitable for a variety of workloads.

Applications:

  • Small to medium-sized business (SMB) servers: Ideal for file sharing, print serving, and email hosting.
  • Web hosting: Suitable for hosting websites and web applications.
  • Entry-level virtualization: Can support a limited number of virtual machines.
  • Workstations: Provides sufficient processing power for CAD, content creation, and software development.
  • Cloud computing: Suitable for basic cloud services and applications.

Features:

  • Six cores and twelve threads: Enables efficient multitasking and parallel processing.
  • 2.0 GHz base frequency: Provides a reliable baseline for everyday computing tasks.
  • 2.5 GHz Turbo Boost frequency: Dynamically increases clock speed for improved performance.
  • 15 MB Intel Smart Cache: Improves data access speeds and reduces latency.
  • Intel Turbo Boost Technology: Automatically increases clock speed when thermal headroom allows.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously.
  • Integrated PCI Express 3.0 controller: Supports high-bandwidth connectivity for peripherals.
  • DDR3 memory support: Enables fast memory access.

Benefits:

  • Improved performance: Offers a significant performance improvement over previous-generation processors.
  • Enhanced multitasking: Allows users to run multiple applications simultaneously.
  • Energy efficiency: Consumes less power than older processors, reducing operating costs.
  • Virtualization support: Simplifies the deployment and management of virtual machines.
  • Cost-effective: Provides a good balance of performance and price for budget-conscious users.

Additional Details:

The Intel Xeon E5-2620 has a thermal design power (TDP) of 95W and supports a maximum memory capacity of 384 GB of DDR3-1600 memory. It uses the LGA 2011 socket and is compatible with motherboards based on the Intel C600 series chipset. The processor supports Intel Virtualization Technology (VT-x) and Intel VT-d, enhancing virtualization capabilities. It also supports Intel Advanced Vector Extensions (AVX) for improved floating-point performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC86XX 1.333GHZ 1023BGA
Need more? Email Us
ECAD model for MC8641DTHX1333JE
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Texas Instruments
Low-Power Applications Processor
Lowest to $40.2912
ECAD model for XOMAPL137ZKB3
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
ECAD model for MCIMX6V2CVM08AB
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $80.8422
ECAD model for AM5708BCBDJEA
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $88.7520
ECAD model for MCIMX6S7CVM08AD

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention