EN
  • EN
  • DE

MC68MH360AI25L

Part No MC68MH360AI25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 240-BFQFP
Supplier Device Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Family Part Number MC68MH360
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1219073-MC68MH360AI25L
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68MH360AI25L CAD Model

Description

Product Overview: NXP MC68MH360AI25L

The NXP MC68MH360AI25L is a high-performance microcontroller that serves as a critical component for a wide range of embedded systems. This integrated circuit is designed to deliver exceptional computing power and versatility, making it an ideal choice for applications requiring robust control and processing capabilities.

Key Features

  • Core: The MC68MH360AI25L is built around a 32-bit 68060 CPU, which is well-known for its efficiency and speed, operating at a frequency of 25 MHz. This core provides a powerful instruction set and is capable of handling complex tasks with ease.
  • Memory Management: It includes a fully integrated memory management unit (MMU) that supports virtual memory, enabling more sophisticated and secure multitasking environments.
  • Cache: Equipped with separate instruction and data caches, each 8KB in size, the microcontroller ensures high-speed access to frequently used data, significantly improving performance.
  • Bus Interface: The device features a dynamic bus sizing 32-bit system bus interface that can also operate in 8-bit or 16-bit modes, allowing it to work efficiently with peripherals of various data widths.
  • On-Chip Peripherals: A range of integrated peripherals, including timers, interrupt controllers, and parallel I/O, provide the necessary interfaces for a comprehensive embedded system design.

Applications

The versatility of the NXP MC68MH360AI25L makes it suitable for an array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Networking equipment
  • Robotics
  • Medical devices
  • Complex data processing systems

Reliability and Support

NXP Semiconductors is known for its commitment to quality and reliability, and the MC68MH360AI25L is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration of the microcontroller into their projects.

With its powerful CPU core, advanced memory management, and a suite of on-chip peripherals, the NXP MC68MH360AI25L stands out as a microcontroller that can meet the demands of sophisticated embedded systems, providing a scalable solution for designers looking to balance performance with power efficiency.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess