The LT1945CS8 is a versatile dual switching regulator developed by Linear Technology, designed to deliver high efficiency and performance in a compact package. This regulator is particularly suitable for portable devices where power efficiency and space constraints are critical considerations.
Key Features:
- Wide Input Voltage Range: The LT1945CS8 operates with an input voltage range from 2.6V to 16V, making it suitable for a variety of power sources including single-cell lithium-ion batteries, multi-cell alkaline batteries, and other standard power supplies.
- Dual Independent Outputs: It provides two independent output voltages, which can be set by external resistors. This feature allows designers to power multiple voltage rails in a system with a single device.
- High Switching Frequency: With a switching frequency of up to 1.2MHz, the LT1945CS8 allows the use of small, low-profile inductors and capacitors, reducing the overall solution footprint and saving board space.
- Adjustable Current Limit: The integrated current limit can be adjusted to suit the needs of various applications, providing additional protection for the regulator and the powered components.
- Low Shutdown Current: The shutdown feature reduces the supply current to less than 1µA, which is essential for battery-powered applications to maximize battery life.
Applications:
- Portable and battery-powered equipment
- Cellular phones and wireless modems
- Digital cameras and MP3 players
- GPS devices
The LT1945CS8 comes in an 8-lead SO package, offering a compact solution for implementing dual switching regulators in space-constrained applications. It is designed for ease of use, requiring minimal external components, and provides a high level of integration to simplify the design process.
With its robust feature set, the LT1945CS8 is an excellent choice for designers looking to optimize power management in portable and space-limited electronics, ensuring efficient operation and extending the life of battery-operated devices.